CENELEC - EN 61076-2-001

Connectors for electronic equipment - Product requirements - Part 2-001: Circular connectors - Blank detail specification

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2011
Status: active
Page Count: 80
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

INTRODUCTION

This blank detail product specification is a supplementary document to the sectional product specification IEC 61076-2 and contains requirements for style, layout and content of detail product specifications for circular connectors. It should be used in conjunction with the following publications: IEC 61076-1 and IEC 61076-2 for product requirements as well as IEC 62197-1 for quality requirements.

The main content of this blank detail product specification is divided into two parts: on one page the example for a blank detail product specification, on the other page the guidance notes referring to the example. The guidance notes have the same numbering as the relevant paragraphs of the example pages.

The sample pages can be used like a template when preparing a detail product specification within the scope of this document. This document is not intended to replace the templates and guidance notes of IEC, but to assist in their application. All users are reminded to adhere to relevant directives and guidelines of the IEC when preparing a standard.

NOTE 1 A detail quality specification IEC 62197-2-1xx should be prepared, based on the blank detail quality specification for circular connectors IEC 62197-2-001 and its references and should be used in conjunction with the detail product specification IEC 61076-2-1xx.

NOTE 2 The quality assessment requirements for connectors according to the IEC 61076 series are detailed in IEC 62197-1.

Document History

EN 61076-2-001
August 1, 2011
Connectors for electronic equipment - Product requirements - Part 2-001: Circular connectors - Blank detail specification
INTRODUCTION This blank detail product specification is a supplementary document to the sectional product specification IEC 61076-2 and contains requirements for style, layout and content of detail...
December 1, 2001
Connectors for Electronic Equipment Part 2-001: Circular Connectors - Blank Detail Specification
A description is not available for this item.

References

Advertisement