ISO - 24417
Surface chemical analysis — Analysis of metallic nanolayers on iron based substrates by glow-discharge optical-emission spectrometry
| Organization: | ISO |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This document specifies a glow discharge optical emission spectrometric method for the determination of the thickness and mass per unit area of single and metallic nanolayers on iron-based substrates.
This method is applicable to single and metallic nanolayers, 10 nm to 100 nm thick, on iron-based substrates. The metallic elements of the layers are Cr, Ni, Ti, Mn and Al. Other elements that can be determined according to this document are P and S.
Document History