ISO 14707

Surface chemical analysis — Glow discharge optical emission spectrometry (GD-OES) — Introduction to use

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2021
Status: active
Page Count: 20
ICS Code (Chemical analysis): 71.040.40
scope:

This document provides guidelines that are applicable to bulk and depth profiling GD-OES analyses. The guidelines discussed herein are limited to the analysis of rigid solids, and do not cover the analysis of powders, gases or solutions. Combined with specific standard methods which are available now and, in the future, these guidelines are intended to enable the regulation of instruments and the control of measuring conditions.

Although several types of glow discharge optical emission sources have been developed over the years, the Grimm type with a hollow anode accounts for a very large majority of glow discharge optical emission devices currently in use both for dc and rf sources. However, the cathode contact is often located at the back of the sample, in e.g. the Marcus type source, rather than at the front as in the original Grimm design. The guidelines contained herein are equally applicable to both and other source designs and the Grimm type source is used only as an example.

Document History

ISO 14707
March 1, 2021
Surface chemical analysis — Glow discharge optical emission spectrometry (GD-OES) — Introduction to use
This document provides guidelines that are applicable to bulk and depth profiling GD-OES analyses. The guidelines discussed herein are limited to the analysis of rigid solids, and do not cover the...
March 15, 2015
Surface chemical analysis - Glow discharge optical emission spectrometry (GD-OES) - Introduction to use
This International Standard provides guidelines that are applicable to bulk and depth profiling GD-OES analyses. The guidelines discussed herein are limited to the analysis of rigid solids, and do...
August 15, 2000
Surface Chemical Analysis - Glow Discharge Optical Emission Spectrometry (GD-OES) - Introduction to Use
A description is not available for this item.

References

Advertisement