ISO 16962

Surface chemical analysis - Analysis of zinc- and/or aluminium-based metallic coatings by glow-discharge optical-emission spectrometry

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2017
Status: active
Page Count: 48
ICS Code (Chemical analysis): 71.040.40
scope:

This document specifies a glow-discharge optical-emission spectrometric method for the determination of the thickness, mass per unit area and chemical composition of metallic surface coatings consisting of zinc- and/or aluminium-based materials. The alloying elements considered are nickel, iron, silicon, lead and antimony.

This method is applicable to zinc contents between 0,01 mass % and 100 mass %; aluminium contents between 0,01 mass % and 100 mass %; nickel contents between 0,01 mass % and 20 mass %; iron contents between 0,01 mass % and 20 mass %; silicon contents between 0,01 mass % and 15 mass %; magnesium contents between 0,01 mass% and 20 mass%; lead contents between 0,005 mass % and 2 mass %, antimony contents between 0,005 mass % and 2 mass %.

NOTE Due to environmental and health risks, lead and antimony are avoided nowadays, but this document is also applicable to older products including these elements.

Document History

ISO 16962
February 1, 2017
Surface chemical analysis - Analysis of zinc- and/or aluminium-based metallic coatings by glow-discharge optical-emission spectrometry
This document specifies a glow-discharge optical-emission spectrometric method for the determination of the thickness, mass per unit area and chemical composition of metallic surface coatings...
October 1, 2005
Surface chemical analysis Analysis of zinc- and/or aluminium-based metallic coatings by glow-discharge opticalemission spectrometry
A description is not available for this item.

References

Advertisement