NEN-EN-IEC 60598-2-18
Luminaires - Part 2-18: Particular requirements - Luminaires for swimming pools and similar applications
| Organization: | NEN |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Luminaires): | 29.140.40 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This part of IEC 60598 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and garden pools, and for use with electric light sources.
NOTE Electrical installation rules for swimming pools are given in IEC 60364-7-702.
This document does not cover luminaires not in contact with water (e.g. mounted behind a glass panel which is separate from the luminaire) or hand-held or portable luminaires.
Document History