FM - 1630
Steel Pipe for Automatic Fire Sprinkler Systems
| Organization: | FM |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 54 |
scope:
This standard applies to the design and performance requirements for steel pipe for use in aboveground fire sprinkler systems.
This standard is limited to NPS (Nominal Pipe Size 1/2, 3/4, 1, 1-1/4, 1-1/2, 2, 2-1/2, 3, 3-1/2, 4, 5, 6, 8, 10 and 12 steel pipe. Note that NPS 1/2 pipe, for example, may be referred to as 1/2 in NPS, or 1/2 in pipe. Larger sizes of steel pipe may be evaluated on a case-by-case basis. Certification of NPS 1/2 and 3/4 pipe is permitted for use as valve trim, gauge connections, and for other peripheral service. Certification for use in aboveground fire sprinkler systems is limited to steel pipe NPS 1 through 12. The waterflow path of the sprinkler system cannot be designed using pipe smaller than NPS 1. In cases where metric sized steel pipe is to be examined, test criteria comparable to the equivalent for nearest nominal diameter (DN) size shall be used.
Steel pipe may be certified under this standard for use in either wet or dry pipe sprinkler systems, or both, but in all cases for aboveground service only.
If the steel pipe includes a manufacturer-applied
This standard encompasses steel pipe manufactured by the furnace welded, continuous butt-weld, or electric resistance welded process. Other methods of manufacturing, such as spiral welded, or seamless pipe may be evaluated under this standard as long as the intent of this standard is met.
This standard encompasses "Specialty Tubulars" for use with mechanical press connections. Like Schedule 5 steel pipe, "Specialty Tubulars" are limited for use in branch line service, but only after a transition fitting from steel pipe. These "Specialty Tubulars" are limited to sizes NPS 1 through 2 when manufactured in carbon steel, and NPS 1 through 4 when manufactured in stainless steel.
For comparison between the outside diameters (OD) of pipes manufactured to ASME B36.10M dimensions, and those of other standards.
Purpose
This standard states testing and certification requirements for steel pipe for use in aboveground fire sprinkler systems.
Testing and certification criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance program.
Document History