IEC - 60335-2-54
Household and similar electrical appliances – Safety – Part 2-54: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
| Organization: | IEC |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Miscellaneous domestic and commercial equipment): | 97.180 |
scope:
This part of IEC 60335 deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces by using liquid cleansing agents or steam, their rated voltage being not more than 250 V including direct current (DC) supplied appliances and battery-operated appliances. It also covers wallpaper strippers and surface cleaning appliances incorporating heating elements or means for pressurizing the liquid container.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account
- persons (including children) whose
• physical, sensory or mental capabilities; or
• lack of experience and knowledge
prevents them from using the appliance safely without supervision or instruction;
- children playing with the appliance.
Attention is drawn to the fact that
- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary;
- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, and similar authorities.
This standard does not apply to
- floor treatment and wet scrubbing machines (IEC 60335-2-10);
- cleaning appliances that are permanently fixed to a building;
- cleaning appliances covered by IEC 60335-2-79, namely those having a
• pressure exceeding 2,5 MPa;
• pressurised volume over 5 l;
• product of pressure (in MPa) and container volume (in l) exceeding 5;
• liquid temperature exceeding 160 °C;
• rated power input exceeding 3 500 W;
- cleaning appliances intended for commercial or industrial use;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
- fabric steamers (IEC 60335-2-85).
Document History