ANSI - INCITS/ISO/IEC 8630-3
Information Processing - Data Interchange on 130 mm (5.25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 13 262 ftprad, on 80 Tracks on Each Side - Part 3: Track Format B for 80 Tracks
| Organization: | ANSI |
| Publication Date: | 15 June 1987 |
| Status: | active |
| Page Count: | 14 |
scope:
Scope and field of application
This part of ISO 8630 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in), 13 262 ftprad flexible disk cartridges intended for data interchange between data processing systems.
NOTE - Numeric values in the SI and/or Imperial measurement system in this part of ISO 8630 may have been rounded off and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor reconverted. The original design was made using Imperial units and further developments were made using SI units.
Document History