UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO - 2232

Round non-alloy steel wires for general purpose wire ropes, large diameter wire ropes and mine hoisting wire ropes — Specifications

active, Most Current
Organization: ISO
Publication Date: 1 October 2022
Status: active
Page Count: 26
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

This document specifies round non-alloy steel wires used in the manufacture of general purpose and large diameter ropes to according to ISO 2408:2017 and mine hoisting wire ropes according to ISO 3154:1988.

It specifies:

- the dimensional tolerances;

- the mechanical characteristics;

- the required conditions for any coatings;

- the conditions of sampling, control and terms of acceptance.

It applies to round, bright, zinc (Zn) or zinc/aluminium (Zn/Al) alloy coated wires of quality A or quality B and of nominal diameters from 0,2 mm to 7,0 mm.

It does not apply to steel wire taken from manufactured ropes.

It does not apply to wire for steel wire ropes for special applications, such as:

- ropes for aircraft controls;

- ropes for aerial ropeways;

- ropes for lifts;

- ropes for prestressed concrete;

- ropes for conveyor belts.

Document History

2232
October 1, 2022
Round non-alloy steel wires for general purpose wire ropes, large diameter wire ropes and mine hoisting wire ropes — Specifications
This document specifies round non-alloy steel wires used in the manufacture of general purpose and large diameter ropes to according to ISO 2408:2017 and mine hoisting wire ropes according to ISO...
January 1, 1990
Round Drawn Wire for General Purpose Non-Alloy Steel Wire Ropes and for Large Diameter Steel Wire Ropes - Specifications
A description is not available for this item.

References

Advertisement