CEN - PREN 4888
Aerospace Series - Commercial aircraft passenger seats - Reliability testing
| Organization: | CEN |
| Publication Date: | 1 October 2022 |
| Status: | pending |
| Page Count: | 56 |
| ICS Code (Passenger and cabin equipment): | 49.095 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
scope:
This document specifies minimum reliability test requirements for sub-components of commercial aircraft passenger seats. Test procedures including in-service load cases regarding passenger behaviour for sub-seat components are defined. Abuse loads are excluded. This document is applicable to the subseat components such as but not limited to backrest, headrest, armrest, table, literature pocket and control elements.
This document does not apply to belts, Inflight-Entertainme
Additional environmental influences like temperature, radiation, gases and liquids may also alter the reliability of the aircraft passenger seats and their sub-components over their lifetime but are not taken into consideration of this document.
Tests on abrasion and surface durability are defined in EN 4860, EN 4864 and EN 4876.
Document History