ISO/IEC 29120-1
Information technology — Machine-readable test data for biometric testing and reporting — Part 1: Test reports
| Organization: | ISO |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document establishes:
- machine-readable records for documenting the output of a biometric test;
- formats for data that ISO/IEC 19795 series tests are required to report; and
- an ASN.1 syntax for test reports.
This document does not:
- require, prohibit, or otherwise specify the format of biometric samples or templates used in a test;
- require, prohibit or otherwise specify the encapsulation of biometric samples or templates used in a test; or
- regulate metrics for tests.
NOTE The reportable metrics are established in ISO/IEC 19795-1.
Document History