UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

B675

Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy Welded Pipe

active, Most Current
Publication Date: 1 October 2022
Status: active
Page Count: 3
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This specification covers UNS N083672 welded pipe for general corrosion applications.

Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 Designation established in accordance with Practice E527 and SAE J1086, Practice for Numbering Metals and Alloys (UNS).

*A Summary of Changes section appears at the end of this standard

Document History

B675
October 1, 2022
Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloy Welded Pipe
This specification covers UNS N083672 welded pipe for general corrosion applications. Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
This specification covers UNS N083672 welded pipe for general corrosion applications. Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
This specification covers UNS N08367* welded pipe for general corrosion applications. Specification B775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
This specification covers UNS N08367* welded pipe for general corrosion applications. Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having...
October 10, 2002
Standard Specification for UNS N08367 Welded Pipe
This specification covers UNS N08367 welded pipe for general corrosion applications. Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19. Pipe having other...
May 10, 1996
Standard Specification for UNS N08367 Welded Pipe
1. Scope 1.1 This specification covers UNS N08367 welded pipe for general corrosion applications. 1.2 Specification B 775 lists the dimensions of welded stainless steel pipe as shown in ANSI B36.19....
June 29, 1990
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
A description is not available for this item.
February 23, 1990
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
A description is not available for this item.
August 25, 1989
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
A description is not available for this item.
February 27, 1987
STANDARD SPECIFICATION FOR UNS N08366 AND UNS N08367 WELDED PIPE
A description is not available for this item.
August 1, 1980
STANDARD SPECIFICATION FOR UNS N08366 WELDED PIPE
A description is not available for this item.

References

Advertisement