NEN-EN-IEC 61300-2-43
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 aims at screening single-mode physical contact (PC) optical fibre connector plugs of an optical fibre patch cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum return loss when the connector plugs are randomly mated with each other in the field. This document is intended to apply to cylindrical ferrule connector plugs.
Document History
NEN-EN-IEC 61300-2-43
November 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
This part of IEC 61300 aims at screening single-mode physical contact (PC) optical fibre connector plugs of an optical fibre patch cord or an optical fibre pigtail in terms of return loss, thus...
September 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
NEN-EN-IEC 61300-2-43 aims at screening single-mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum...
December 1, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single mode PC optical fibre connectors
Applies where optical fibre connectors are in practical use and it is necessary to ensurn a designed minimum return loss of the connector at a mating point. It aims at screening single mode physical...