UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 62453-2

Field device tool (FDT) interface specification - Part 2: Concepts and detailed description

active, Most Current
Organization: NEN
Publication Date: 1 November 2022
Status: active
Page Count: 350
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications.

This document specifies the general objects, general object behavior and general object interactions that provide the base of FDT.

Document History

NEN-EN-IEC 62453-2
November 1, 2022
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
April 1, 2017
Field Device Tool (FDT) Interface Specification - Part 2: Concepts and detailed Description
NEN-EN-IEC 62453-2 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs...
November 1, 2009
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...

References

Advertisement