CEN - EN 1366-10
Fire resistance tests for service installations - Part 10: Smoke control dampers
| Organization: | CEN |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This document specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions, as well as at ambient temperatures.
Smoke control damper tests are used to confirm that the furnace testing requirements of EN 12101-8 are met and EN 12101-8 is for consideration before carrying out these tests.
Smoke control dampers tested to this document are expected to be classified using EN 13501-4 and this document is expected to be considered before carrying out these tests.
NOTE Some smoke control dampers to be tested might require testing following the information given in EN 1366-2 and this needs consideration before carrying out testing.
This document is expected to be read in conjunction with EN 12101-8, EN 13501-4, EN 1366-2 and EN 1363-1, the latter giving further details for fire resistance testing.
For installation details, the requirements for smoke extraction ducts are for consideration and these are defined in EN 1366-8 and EN 1366-9.
Document History