CEN - EN 10095

Heat Resisting Steels and Nickel Alloys

active, Most Current
Organization: CEN
Publication Date: 1 March 1999
Status: active
Page Count: 30
ICS Code (Nickel, chromium and their alloys): 77.120.40
ICS Code (Stainless steels): 77.140.20
scope:

This European Standard covers the grades of wrought steels and nickel alloys listed in Tables 1 to 3 which are usually employed for products, for which the main requirement is their resistance to the effects of hot gases and products of combustion at temperatures above 550 °C.

This EN 10095 specifies the technical delivery conditions for semi-finished products, for hot or cold rolled sheet/plate and strip, hot or cold formed bars, rods and sections of heat resisting steels and nickel alloys.

Some grades from EN 10088-1 and prEN 10028-7 may be used as heat resisting steels. These grades are listed in the informative annex D.

The general technical delivery conditions specified in EN 10021 apply in addition to the specifications of this European Standard, unless otherwise specified in this standard.

This European Standard does not apply to components manufactured by further processing the product forms listed in 1.2 with quality characteristics altered as a result of such further processing.

This European Standard is not intended for pressure purposes.

Document History

EN 10095
March 1, 1999
Heat Resisting Steels and Nickel Alloys
This European Standard covers the grades of wrought steels and nickel alloys listed in Tables 1 to 3 which are usually employed for products, for which the main requirement is their resistance to the...

References

Advertisement