CEI - EN IEC 60034-33
Rotating electrical machines Part 33: Synchronous hydrogenerators including motor-generators - Specific requirements
| Organization: | CEI |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Generators): | 29.160.20 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
This part of IEC 60034 applies to three-phase salient-pole synchronous generators and synchronous motor-generators for hydraulic turbine and pump-turbine applications, that have rated frequency of 50 Hz or 60 Hz, rated output of 10 MVA and above, pole pair number 3 and above, and rated voltage of 6 kV and above.
This document supplements basic requirements for rotating machines given in IEC 60034-1.
Document History