IEC - 60034-18-32

Rotating electrical machines – Part 18-32: Functional evaluation of insulation systems (Type II) – Electrical endurance qualification procedures for form-wound windings

active, Most Current
Organization: IEC
Publication Date: 1 January 2022
Status: active
Page Count: 54
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034-18 describes qualification procedures for the evaluation of electrical endurance of insulation systems for use in rotating electrical machines using form-wound windings energized with sinusoidal power frequency voltage. The test procedures for the main wall insulation are comparative in nature, such that the performance of a candidate insulation system is compared to that of a reference insulation system with proven service experience. If no reference system is available, the diagram in Annex A is available for use. The qualification procedures of inverter duty insulation system for form-wound windings can be found in IEC 60034-18-42 or IEC 60034-18-41. A new and informative test procedure for the stress control system is introduced and defined in Annex B.

Document History

60034-18-32
January 1, 2022
Rotating electrical machines – Part 18-32: Functional evaluation of insulation systems (Type II) – Electrical endurance qualification procedures for form-wound windings
This part of IEC 60034-18 describes qualification procedures for the evaluation of electrical endurance of insulation systems for use in rotating electrical machines using form-wound windings...
October 1, 2010
Rotating electrical machines – Part 18-32: Functional evaluation of insulation systems – Test procedures for form-wound windings – Evaluation by electrical endurance
This part of IEC 60034-18 describes test procedures for the evaluation of electrical endurance of insulation systems for use in a.c. or d.c. rotating electrical machines using form-wound windings....
March 1, 1995
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 32: Test procedures for form-wound windings - Electrical evaluation of insulation systems used in machines up to and including 50 MVA and 15 kV
This section of IEC 34-18 is a technical report that describes test procedures for the evaluation of electrical endurance of insulation systems and their use or proposed use in a.c. or d.c. rotating...

References

Advertisement