IEC/TS 60034-18-32

Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 32: Test procedures for form-wound windings - Electrical evaluation of insulation systems used in machines up to and including 50 MVA and 15 kV

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 1995
Status: inactive
Page Count: 30
ICS Code (Insulation systems): 29.080.30
ICS Code (Insulation): 29.080
ICS Code (Rotating machinery): 29.160
scope:

This section of IEC 34-18 is a technical report that describes test procedures for the evaluation of electrical endurance of insulation systems and their use or proposed use in a.c. or d.c. rotating electrical machines up to and including 50 MVA and between 1 kV and 15 kV using form-wound windings. The test procedures are comparative in nature, such that the performance of a candidate insulation system is compared to that of a reference insulation system with proven service experience.

Document History

January 1, 2022
Rotating electrical machines – Part 18-32: Functional evaluation of insulation systems (Type II) – Electrical endurance qualification procedures for form-wound windings
This part of IEC 60034-18 describes qualification procedures for the evaluation of electrical endurance of insulation systems for use in rotating electrical machines using form-wound windings...
October 1, 2010
Rotating electrical machines – Part 18-32: Functional evaluation of insulation systems – Test procedures for form-wound windings – Evaluation by electrical endurance
This part of IEC 60034-18 describes test procedures for the evaluation of electrical endurance of insulation systems for use in a.c. or d.c. rotating electrical machines using form-wound windings....
IEC/TS 60034-18-32
March 1, 1995
Rotating electrical machines - Part 18: Functional evaluation of insulation systems - Section 32: Test procedures for form-wound windings - Electrical evaluation of insulation systems used in machines up to and including 50 MVA and 15 kV
This section of IEC 34-18 is a technical report that describes test procedures for the evaluation of electrical endurance of insulation systems and their use or proposed use in a.c. or d.c. rotating...

References

Advertisement