DLA - MIL-PRF-19500/441L (2)
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, DEVICE TYPES 2N3740 AND 2N3741 QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC.
| Organization: | DLA |
| Publication Date: | 3 November 2022 |
| Status: | active |
| Page Count: | 29 |
scope:
Scope.
This specification covers the performance requirements for power PNP silicon 2N3740 and 2N3741 transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type and two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type as specified in MIL-PRF-19500. Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for quality levels JANTXV, JANS, JANHC, and JANKC. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History