UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ANSI - INCITS/ISO/IEC 15946-5

Information technology - Security techniques - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation

active, Most Current
Organization: ANSI
Publication Date: 1 January 2009
Status: active
Page Count: 40
scope:

ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves.

This part of ISO/IEC 15946 defines elliptic curve generation techniques useful for implementing the elliptic curve based mechanisms defined in ISO/IEC 9796-3, ISO/IEC 11770-3, ISO/IEC 14888-3 and ISO/IEC 18033-2.

The scope of this part of ISO/IEC 15946 is restricted to cryptographic techniques based on elliptic curves defined over finite fields of prime power order (including the special cases of prime order and characteristic two). The representation of elements of the underlying finite field (i.e. which basis is used) is outside the scope of this part of ISO/IEC 15946.

ISO/IEC 15946 does not specify the implementation of the techniques it defines. Interoperability of products complying with ISO/IEC 15946 will not be guaranteed.

Document History

INCITS/ISO/IEC 15946-5
January 1, 2009
Information technology - Security techniques - Cryptographic techniques based on elliptic curves - Part 5: Elliptic curve generation
ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves. This part of ISO/IEC 15946 defines elliptic curve generation techniques useful for implementing the elliptic...

References

Advertisement