ANSI - INCITS/ISO/IEC 14496-12
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
active, Most Current
| Organization: | ANSI |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 266 |
scope:
This document specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as audio-visual presentations.
Document History
INCITS/ISO/IEC 14496-12
January 1, 2022
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
This document specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and...
January 1, 2015
Information Technology - Coding of Audiovisual Objects - Part 12: ISO Base Media File Format
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...