UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

AWWA - C904

Crosslinked Polyethylene (PEX) Pressure Tubing, ½ In. Through 3 In., for Water Service

active, Most Current
Organization: AWWA
Publication Date: 10 June 2022
Status: active
Page Count: 60
scope:

This standard describes crosslinked polyethylene (PEX) pressure tubing made from material having a standard PEX material designation code of PEX 1306, or higher, according to ASTM* F876 and intended for use as underground potable water, reclaimed water, and wastewater service lines in nominal sizes ½ in. through 3 in. that conform to a standard dimension ratio of SDR9. Tubing may incorporate an optional polymeric outer layer.

Included in this standard are criteria for classifying PEX tubing materials and a system of nomenclature, requirements, and test methods for materials and tubing. Marking requirements are given. Design, installation, and application considerations are discussed in the Foreword and in Appendix A of this standard.

Purpose

The purpose of this standard is to provide the requirements for materials, design, testing and inspection, and shipping of PEX tubing for use as service lines in the construction of underground water distribution systems.

* ASTM International, 100 Barr Harbor Drive, West Conshohocken, PA 19428.

Document History

C904
June 10, 2022
Crosslinked Polyethylene (PEX) Pressure Tubing, ½ In. Through 3 In., for Water Service
This standard describes crosslinked polyethylene (PEX) pressure tubing made from material having a standard PEX material designation code of PEX 1306, or higher, according to ASTM* F876 and intended...
January 16, 2016
Cross-Linked Polyethylene (PEX) Pressure Tubing, ½ In. (13 mm) Through 3 In. (76 mm), for Water Service
This standard describes crosslinked polyethylene (PEX) pressure tubing made from material having a standard PEX material designation code of PEX 1306, or higher, according to ASTM* F876 and intended...
June 11, 2006
Cross-Linked Polyethylene (PEX) Pressure Pipe, ½ In. (12 mm) Through 3 In. (76 mm), for Water Service
This standard describes Cross-linked Polyethylene (PEX) pressure pipe made from material having a standard PEX material designation code of PEX 1006 in ASTM* F876 for use as underground water service...
Cross-Linked Polyethylene (PEX) Pressure Pipe, ½ In. (12 mm) Through 3 In. (76 mm), for Water Service
A description is not available for this item.

References

Advertisement