UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 12037

Wood preservatives - Field test method for determining the relative protective effectiveness of a wood preservative exposed out of ground contact - Horizontal lap-joint method

active, Most Current
Organization: NEN
Publication Date: 1 December 2022
Status: active
Page Count: 32
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

This document specifies a test method for wood preservatives that are intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a surface coating.

The method is applicable to the testing of commercial or experimental preservatives applied by techniques appropriate to commercial practice. The method is applicable to chemical products used individually or in combination to prevent the development of decay and/or - optional - the development of disfiguring organisms in wood and, where suitable, in wood-based materials.

NOTE 1 The method can also be used to test other treated wood species and naturally durable timbers. It can be adapted for testing the field performance of other wood-based systems and treatments designed to enhance durability, for example treated or untreated wood based composites, timber treated with non-biocidal systems, chemically modified or heat treated timber. Guidance on samples and sampling of naturally durable wood and modified wood is found in EN 350.

NOTE 2 Although the test is used to assess decay, it is possible to use the method to additionally assess stain or each separately when relevant.

Document History

NEN-EN 12037
December 1, 2022
Wood preservatives - Field test method for determining the relative protective effectiveness of a wood preservative exposed out of ground contact - Horizontal lap-joint method
This document specifies a test method for wood preservatives that are intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a...
December 1, 2020
Wood preservatives - Field test method for determining the relative protective effectiveness of a wood preservative exposed out of ground contact - Horizontal lap-joint method
This document describes a method of test for wood preservatives that are intended for use in wood to be exposed to the weather out of contact with the ground without the additional protection of a...

References

Advertisement