UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - BS EN 2573

Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa

active, Most Current
Organization: BSI
Publication Date: 31 December 2022
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10

Document History

BS EN 2573
December 31, 2022
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Wires - 0,25 mm ≤ De ≤ 3 mm - Rm ≤ 780 MPa
A description is not available for this item.
July 31, 2008
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Softened - Rm Less than or equal to 780 MPa - Wire - 0,25 mm Less than or equal to De Less than or equal to 3 mm
A description is not available for this item.

References

Advertisement