CEI - EN IEC 60794-1-404
Optical fibre cables Part 1-404: Generic specification - Basic optical cable test procedures - Electrical test methods - Current-temperature test, Method H4
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 defines a test standard to determine the optical performance and temperature characteristics of a hybrid cable under the maximum current.
This document applies to optical phase conductor (OPPC). An optical phase conductor is made of multiple metallic wires that are exposed to the environment without any insulating or protective sheath and contain optical fibres.
Document History
EN IEC 60794-1-404
November 1, 2022
Optical fibre cables Part 1-404: Generic specification - Basic optical cable test procedures - Electrical test methods - Current-temperature test, Method H4
This part of IEC 60794 defines a test standard to determine the optical performance and temperature characteristics of a hybrid cable under the maximum current.
This document applies to optical...