ISO - 23369
Hydraulic fluid power — Multi-pass method of evaluating filtration performance of a filter element under cyclic flow conditions
| Organization: | ISO |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This document specifies:
a) A multi-pass filtration performance test under cyclic flow conditions with continuous contaminant injection for hydraulic fluid power filter elements.
b) A procedure for determining the contaminant capacity, particulate removal and differential pressure characteristics.
c) A test currently applicable to hydraulic fluid power filter elements that exhibit an average filtration ratio greater than or equal to 75 for particle sizes ≤25 μm(c), and a final test system reservoir gravimetric level of less than 200 mg/L. It is necessary to determine by validation the range of flow rates and the lower particle size limit that can be used in test facilities.
d) A test using ISO 12103-1 A3 medium test dust contaminant and a test fluid.
This document provides a test procedure that yields reproducible test data for appraising the filtration performance of a hydraulic fluid power filter element without influence of electrostatic charge.
This document is applicable to three test conditions:
- Base upstream gravimetric level of 3 mg/L;
- Base upstream gravimetric level of 10 mg/L;
- Base upstream gravimetric level of 15 mg/L.
Document History