UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 1888-2+A1

Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg

active, Most Current
Organization: SNV
Publication Date: 1 December 2022
Status: active
Page Count: 14
ICS Code (Equipment for children): 97.190
scope:

This document specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above15 kg and up to 22 kg each.

This document applies in conjunction with and in addition to the European standard EN 1888-1 and it cannot be used separately.

Document History

SN EN 1888-2+A1
December 1, 2022
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg
This document specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above15 kg and up to 22 kg each. This document applies...
August 1, 2019
Child care articles - Wheeled child conveyances - Part 2: Pushchairs for children above 15 kg up to 22 kg
This European Standard specifies the additional safety requirements and test methods for pushchairs, designed for the carriage of one or more children, above15 kg and up to 22 kg each. This European...

References

Advertisement