NEN-ISO 11500
Hydraulic fluid power - Determination of the particulate contamination level of a liquid sample by automatic particle counting using the light extinction principle
| Organization: | NEN |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This document specifies an automatic particle counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous, single-phase liquids using an automatic particle counter (APC) that works on the light-extinction principle.
This document is applicable to the monitoring of:
a) the cleanliness level of fluids circulating in hydraulic systems;
b) the progress of a flushing operation;
c) the cleanliness level of support equipment and test rigs;
d) the cleanliness level of packaged stock fluid.
NOTE Measurements can be made with particles suspended in the original liquid or in a sample of the liquid diluted with a compatible liquid when APC coincidence error limits are exceeded.
Document History