CSA/AM - CSA/ANSI C22.2 NO. 19085-13:23
Woodworking machines — Safety — Part 13: Multi-blade rip sawing machines with manual loading and/or unloading
| Organization: | CSA/AM |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Woodworking machines): | 79.120.10 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This document gives the safety requirements and measures for stationary multi-blade rip sawing machines manually loaded and/or unloaded, hereinafter referred to as "machines", designed to cut solid wood and material with similar physical characteristics to wood.
This Standard applies to multi-blade rip sawing machines that are intended to be installed and used in accordance with the National Electrical Code (NFPA 70) in the United States and the Canadian Electrical Code, Part I (CSA C22.1) in Canada.
In Canada, general requirements applicable to these machines are provided in CSA C22.2 No. 0.
It deals with all significant hazards, hazardous situations and events as listed in Clause 4 relevant to machines, when operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Also, transport, assembly, dismantling, disabling and scrapping phases are taken into account.
NOTE For relevant but not significant hazards, e.g. sharp edges of the machine frame, see ISO 12100:2010.
This document does not deal with specific hazards related to the combination of single machines with any other machine as part of a line.
It is not applicable to machines:
- with all saw blades spindles mounted below the workpiece support/level only;
- intended for use in potentially explosive atmosphere;
- manufactured prior to its publication.
Document History