NEN-ISO 15500-13
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 13: Pressure relief device (PRD)
| Organization: | NEN |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This document specifies tests and requirements for the pressure relief device (PRD), a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833.
This document is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with ISO 15403-1.
It is not applicable to the following:
a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer;
b) fuel containers;
c) stationary gas engines;
d) container-mounting hardware;
e) electronic fuel management;
f) refuelling receptacles.
Document History