UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 10447

Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds

active, Most Current
Organization: SNV
Publication Date: 1 December 2022
Status: active
Page Count: 18
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and embossed projection welds. This document applies to welds made in two or more sheets in the thickness range of 0,5 mm to 3,0 mm.

The aim of these tests is to determine:

- weld size and failure mode when welds are destructively tested;

- verification of welds by non-destructive chisel tests.

NOTE The preferred method of peel testing seam welds (mechanized peel testing) is covered in ISO 14270.

Document History

SN EN ISO 10447
December 1, 2022
Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds
This document specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and embossed projection welds. This document applies to welds made in two or...
April 1, 2015
Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds
A description is not available for this item.

References

Advertisement