NEN-EN-IEC 62282-4-102
Fuel cell technologies - Part 4-102: Fuel cell power systems for electrically powered industrial trucks - Performance test methods
| Organization: | NEN |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Fuel cells): | 27.070 |
scope:
This part of IEC 62282 specifies the performance test methods of fuel cell power systems for propulsion and auxiliary power units (APU). This document covers fuel cell power systems for propulsion other than those for road vehicles.
This document covers the performance test methods of fuel cell power systems intended to be used for electrically powered industrial trucks as defined in ISO 5053-1, except for:
- rough-terrain trucks;
- non-stacking low-lift straddle carrier;
- stacking high-lift straddle carrier;
- rough-terrain variable-reach truck;
- slewing rough-terrain variable-reach truck;
- variable-reach container handler;
- pedestrian propelled trucks.
This document applies to gaseous hydrogen-fuelled fuel cell power systems and direct methanol fuel cell power systems for electrically powered industrial trucks. The following fuels are considered within the scope of this document:
- gaseous hydrogen, and
- methanol.
This document covers the fuel cell power system as defined in 3.7 and Figure 1.
This document applies to DC type fuel cell power systems, with a rated output voltage not exceeding DC 150 V for indoor and outdoor use.
This document covers fuel cell power systems whose fuel source container is permanently attached to either the industrial truck or the fuel cell power system.
All systems with integrated energy storage systems are covered by this document. This includes systems such as batteries for internal recharges or recharged from an external source.
The following are not included in the scope of this document:
- detachable type fuel source containers;
- hybrid trucks that include an internal combustion engine;
- reformer-equipped fuel cell power systems;
- fuel cell power systems intended for operation in potentially explosive atmospheres;
- fuel storage systems using liquid hydrogen.
Document History