BSI - BS EN 2885 - TC
Tracked Changes (Redline) - Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
active, Most Current
| Organization: | BSI |
| Publication Date: | 13 March 2023 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 2885 - TC
March 13, 2023
Tracked Changes (Redline) - Aerospace series - Screw, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.