CEI - CLC/TR 62453-51-32
Field device tool (FDT) interface specification Part 51-32: Communication implementation for common object model - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
| Organization: | CEI |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating the PROFINET®1 technology into the COM-based implementation of the FDT interface specification (IEC TR 62453-41).
This part of IEC 62453 specifies implementation of communication and other services based on IEC 62453-303-2.
This document neither contains the FDT specification nor modifies it.
1 PROFINET ® is the trademark of PROFIBUS Nutzerorganisation e.V. (PNO). PNO is a non-profit trade organization that supports the fieldbus PROFIBUS. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance to this profile does not require use of the registered trademark. Use of the trademark PROFIBUS and PROFINET requires permission of the trade name holder.
Document History