DLA - MIL-DTL-32330A REINST NOTICE 3
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
active, Most Current
| Organization: | DLA |
| Publication Date: | 20 March 2023 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-DTL-32330A REINST NOTICE 3
March 20, 2023
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
A description is not available for this item.
January 20, 2023
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
A description is not available for this item.
March 28, 2022
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
A description is not available for this item.
August 25, 2017
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
These hose assemblies are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to +160ºF)...
September 8, 2015
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARLESS, TUBE TO HOSE, WITH SWIVEL NUT
These hose assemblies are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to +160ºF)...
August 10, 2009
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
These hose assemblies are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to +160ºF)...