NPFC - MIL-DTL-32330

HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT

inactive
Buy Now
Organization: NPFC
Publication Date: 10 August 2009
Status: inactive
Page Count: 21
scope:

This specification covers the requirements for hose assembly, conductive polytetrafluoroethylene tube, smooth bore, flared and flareless, tube to hose, with swivel nut (see 6.1). Hose assemblies are manufactured with hose for high temperature applications (pneumatic -66°F to +160°F, hydraulic -65°F to +400°F), and a maximum operating pressure of 3000 psi, connectors are corrosion resistant steel.

intended Use:

These hose assemblies are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to... View More

Document History

HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
A description is not available for this item.
January 20, 2023
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
A description is not available for this item.
March 28, 2022
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
A description is not available for this item.
August 25, 2017
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
These hose assemblies are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to +160ºF)...
September 8, 2015
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARLESS, TUBE TO HOSE, WITH SWIVEL NUT
These hose assemblies are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to +160ºF)...
MIL-DTL-32330
August 10, 2009
HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYLENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT
These hose assemblies are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to +160ºF)...

References

Advertisement