NPFC - MIL-F-83296

FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 March 1971
Status: active
Page Count: 21
scope:

This specification covers the general requirements for hose fittings used with high-pressure, high-temperature, tetrafluoroethylene (TFE) hose.

intended Use:

The fittings covered by this specification are intended for use in aircraft and missile high pressure (3,000 psi) and high temperature(−65° to +400°F) hydraulic systems. The fittings... View More

Document History

February 15, 2023
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC, GENERAL SPECIFICATION FOR
These fittings are military unique because they are intended for use in military aircraft and missile systems that use high pressure, up to 3,000 psi. The fittings operate in extreme cold and high...
July 20, 2017
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC, GENERAL SPECIFICATION FOR
These fittings are military unique because they are intended for use in military aircraft and missile systems that use high pressure, up to 3,000 psi. The fittings operate in extreme cold and high...
October 22, 2009
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 14, 2009
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC, GENERAL SPECIFICATION FOR
These fittings are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to +160ºF) pneumatic and...
September 29, 2000
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
A description is not available for this item.
September 29, 2000
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
These military unique fittings covered by this specification are intended for use in military aircraft and missile high pressure (3,000 psi) and high temperature (−65 °F to +160 °F) pneumatic and...
MIL-F-83296
March 17, 1971
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
The fittings covered by this specification are intended for use in aircraft and missile high pressure (3,000 psi) and high temperature(−65° to +400°F) hydraulic systems. The fittings are suitable for...

References

Advertisement