NPFC - MIL-DTL-83296
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 20 July 2017 |
| Status: | active |
| Page Count: | 16 |
scope:
This specification covers the requirements for fittings, corrosion resistant steel, high temperature, high pressure (3000 psi), hydraulic and pneumatic. These fittings are for use with MIL-DTL-83798 hose, conductive polytetrafluoroethyl
intended Use:
These fittings are military unique because they are intended for use in military aircraft and missile systems that use high pressure, up to 3,000 psi. The fittings operate in extreme cold and high... View More
Document History