NPFC - MIL-DTL-83296
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
| Organization: | NPFC |
| Publication Date: | 29 September 2000 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This specification covers the general requirements for corrosion resistant
steel fittings used with high-pressure, high-temperature, hydraulic and
pneumatic polytetrafluoroethyl
intended Use:
These military unique fittings covered by this specification are intended for use in military aircraft and missile high pressure (3,000 psi) and high temperature (−65 °F to +160 °F)... View More
Document History