NPFC - MIL-DTL-83296
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 14 October 2009 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers the requirements for fittings,
corrosion resistant steel, high temperature, high pressure (3000
psi), hydraulic and pneumatic. These fittings are for use with
MIL-DTL-83798 hose, conductive polytetrafluoroethyl
intended Use:
These fittings are military unique because they are intended for use in military aircraft and missile systems that use high pressure (3,000 psi) and high temperature (-65°F to +160ºF) pneumatic... View More
Document History