SNV - SN EN 2886
Aerospace series - Screw, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235° C
| Organization: | SNV |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This document specifies the characteristics of screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated.
Classification: 900 MPa1/ 235 °C2.
1 Minimum tensile strength of the material at ambient temperature.
2 Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.
Document History