UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 22476-5

Geotechnical investigation and testing - Field testing - Part 5: Prebored pressuremeter test

active, Most Current
Organization: NEN
Publication Date: 1 April 2023
Status: active
Page Count: 50
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document is applicable to pressuremeter tests using cylindrical flexible probes placed in preexistent boreholes using testing procedures other than the Menard procedure.

Pressuremeter tests following the Menard procedure are provided in ISO 22476-4.

NOTE A high-pressure flexible pressuremeter probe which contains transducers for the measurement of radial displacements is also known as flexible dilatometer probe or high-pressure dilatometer probe.

This document applies to tests performed in any kind of grounds, starting from soils, treated or untreated fills, hard soils and soft rocks, up to hard and very hard rocks, either on land or offshore.

The parameters derived from this test can include stiffness, strength, initial in-situ stress state and consolidation properties.

Document History

NEN-EN-ISO 22476-5
April 1, 2023
Geotechnical investigation and testing - Field testing - Part 5: Prebored pressuremeter test
This document is applicable to pressuremeter tests using cylindrical flexible probes placed in preexistent boreholes using testing procedures other than the Menard procedure. Pressuremeter tests...
December 1, 2012
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on flexible dilatometer tests. This part of ISO 22476 is applicable to tests in ground stiff enough not to be...
February 1, 2008
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test
This document deals with field testing with borehole jack test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes the procedure for...
July 1, 2005
Geotechnical investigation and testing - Field testing - Part 5: Flexible dilatometer test
This document deals with field testing with borehole jack test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2. The present document describes the procedure for...

References

Advertisement