UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO - TR 7015

Ergonomics — The application of ISO/TR 12295, ISO 11226, the ISO 11228 series and ISO/TR 23476 in the construction sector (civil construction)

active, Most Current
Organization: ISO
Publication Date: 1 April 2023
Status: active
Page Count: 130
ICS Code (Ergonomics): 13.180
scope:

This document is intended to be used alongside ISO/TR 12295, ISO 11226, the ISO 11228 series and ISO/TR 23476 in the construction sector.

This document (although the examples shown refer only to the civil construction sector) gives information on how existing standards can be used in a global sector, such as construction. Where biomechanical overload is a relevant aspect, albeit with different characteristics, work-related musculoskeletal disorders (WMSDs) are common and specific preventive actions are needed.

This document is intended to:

1) define the user(s) and fields for its application (including non-experts in ergonomics);

2) provide examples of procedures for hazard identification, risk estimation or evaluation and risk reduction in different agricultural settings, through:

- more synthetic procedural schemes (main test);

- more analytical explanations of the procedures, through mathematical models and application examples, and with the use of specific free simple tools in Annexes A, B and C.

Document History

TR 7015
April 1, 2023
Ergonomics — The application of ISO/TR 12295, ISO 11226, the ISO 11228 series and ISO/TR 23476 in the construction sector (civil construction)
This document is intended to be used alongside ISO/TR 12295, ISO 11226, the ISO 11228 series and ISO/TR 23476 in the construction sector. This document (although the examples shown refer only to the...

References

Advertisement