IEC - 61076-8-104
Connectors for electrical and electronic equipment – Product requirements – Part Part 8-104: Power connectors – Detail specification for 2-pole circular connectors with 40 A rated current and push-pull locking IP65/IP67 with metal housing
| Organization: | IEC |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076-8 describes free and fixed 2-pole circular power connectors with 40 A rated current, rated voltage up to and including 50 V AC/DC, and push-pull locking IP65/IP67 metal housings (hereinafter referred to as connectors) for use in electrical and electronic equipment. It includes overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods.
Document History