CSA - CAN/CSA-ISO/IEC 11694-5:18
Identification cards — Optical memory cards — Linear recording method — Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
Document History
January 1, 2018
Identification cards - Optical memory cards - Linear recording method - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
CAN/CSA-ISO/IEC 11694-5:18
January 1, 2018
Identification cards — Optical memory cards — Linear recording method — Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
December 1, 2006
Identification cards Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
December 1, 2006
Identification cards - Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
January 1, 2006
Identification cards - Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.