UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

VITA - 48.2

Mechanical Standard for Conduction Cooling VPX

active, Most Current
Organization: VITA
Publication Date: 1 January 2022
Status: active
scope:

This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U Plug-In Modules and defines the features required to achieve Two Level Maintenance compatibility.

This revision adds a 100 mm depth and multiple pitches at 0.2" increments.

Document History

48.2
January 1, 2022
Mechanical Standard for Conduction Cooling VPX
This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U Plug-In Modules and defines the features required to...
January 1, 2010
Mechanical Specifications for Microcomputers Using REDI Conduction Cooling Applied to VITA VPX
This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U plug-in units and defines the features required to achieve...
Advertisement