VITA 48.2

Mechanical Specifications for Microcomputers Using REDI Conduction Cooling Applied to VITA VPX

active, Most Current
Buy Now
Organization: VITA
Publication Date: 1 January 2010
Status: active
scope:

This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U plug-in units and defines the features required to achieve 2 Level Maintenance compatibility

Document History

January 1, 2022
Mechanical Standard for Conduction Cooling VPX
This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U Plug-In Modules and defines the features required to...
VITA 48.2
January 1, 2010
Mechanical Specifications for Microcomputers Using REDI Conduction Cooling Applied to VITA VPX
This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U plug-in units and defines the features required to achieve...

References

Advertisement