VITA - 48.2
Mechanical Standard for Conduction Cooling VPX
active, Most Current
| Organization: | VITA |
| Publication Date: | 1 January 2022 |
| Status: | active |
scope:
This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U Plug-In Modules and defines the features required to achieve Two Level Maintenance compatibility.
This revision adds a 100 mm depth and multiple pitches at 0.2" increments.
Document History
48.2
January 1, 2022
Mechanical Standard for Conduction Cooling VPX
This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U Plug-In Modules and defines the features required to...
January 1, 2010
Mechanical Specifications for Microcomputers Using REDI Conduction Cooling Applied to VITA VPX
This standard defines the mechanical requirements that are needed to ensure the mechanical interchangeability of conduction cooled 3U and 6U plug-in units and defines the features required to achieve...