CEN - PREN 17964
Low height mobile working platform - Materials, dimensions, design loads, safety and performance requirements
| Organization: | CEN |
| Publication Date: | 1 May 2023 |
| Status: | pending |
| Page Count: | 39 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This document applies to the design of low height mobile working platforms:
- with wheels;
- for assembly and use by one person;
- with no more than one platform level;
- made of prefabricated elements with dimensions which are fixed by the design;
- with a platform height limited by the design up to 2,0 m;
- used indoors or outdoors.
Low height mobile working platforms are suitable for use where the equivalent dynamic pressure including gusts is less than 0,1 kN/m2.
This document:
- gives dimensional requirements;
- safety and performance requirements.
This document does not apply to:
- scaffolds according to EN 12810-1 and EN 12811-1;
- mobile access towers according to EN 1004-1;
- mobile ladders with platform according to EN 131-7;
- ladders with separate platform according to EN 131-8.
where different load assumptions and verification methods are applied.
Document History